EN
  • EN
  • DE

MM74HCT273MTC

Part No MM74HCT273MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 68MHz
Max Propagation Delay at V, Max CL 37ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4.8mA, 4.8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74HCT273
Manufacturer Pack Quantity 1,825
MSL Level 1 (Unlimited)
Win Source Part Number 1224727-MM74HCT273MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HCT273MTC CAD Model

Description

ON Semiconductor MM74HCT273MTC: An Overview

The MM74HCT273MTC from ON Semiconductor is a high-performance integrated circuit (IC) designed to meet the needs of complex digital systems. This device is a member of the high-speed CMOS family and is particularly known for its robustness and reliability. It is an octal D-type flip-flop with a clear input, providing a perfect solution for temporary storage of data and transferring information in a synchronized fashion.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
  • Output Current: High drive capability with ±6mA output drive at 5V
  • Package: Provided in a TSSOP-20 package, offering a compact footprint for space-constrained applications
  • Speed: Fast propagation delay times, ensuring quick response in critical applications
  • Temperature Range: Operating temperature ranges from -40°C to +85°C, suitable for industrial environments

Applications

The MM74HCT273MTC is versatile and can be used in a variety of applications, including:

  • Computer systems
  • Data storage devices
  • Instrumentation and control systems
  • Communication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MM74HCT273MTC is built to stringent quality control standards, ensuring high reliability and performance consistency. It is also supported by ON Semiconductor's technical expertise and customer service.

Environmental Compliance

The MM74HCT273MTC is compliant with various environmental standards, including RoHS and Pb-free directives. This commitment to environmental sustainability makes it an ideal choice for eco-conscious applications and businesses looking to minimize their ecological footprint.

In summary, the MM74HCT273MTC from ON Semiconductor is a powerful, versatile, and reliable component that serves as an essential building block in the design and development of modern digital systems. Its high-speed operation, combined with its robust environmental compliance, makes it an excellent choice for designers seeking performance and sustainability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3856 $50.1280
320+ $0.3164 $101.2480
490+ $0.3065 $150.1850
675+ $0.2966 $200.2050
875+ $0.2868 $250.9500
1,170+ $0.2571 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess