EN
  • EN
  • DE

MM74HCT574SJ

Part No MM74HCT574SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Latch  3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 33MHz
Max Propagation Delay at V, Max CL 30ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.2mA, 7.2mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 10pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HCT574
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1224739-MM74HCT574SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HCT574SJ CAD Model

Description

ON Semiconductor MM74HCT574SJ Octal D-Type Flip-Flop with 3-State Outputs

The MM74HCT574SJ from ON Semiconductor is a high-performance CMOS octal flip-flop with clear and 3-state outputs, designed for use in applications requiring the capture and storage of data. This integrated circuit is part of the HCT family, which is compatible with low-power Schottky TTL (LSTTL), ensuring seamless integration into mixed-technology systems.

Each flip-flop has individual clear and clock inputs, as well as a Q output. The device comes in a surface-mount package, specifically an SOIC-20 (SJ) package, which is suitable for automated assembly processes and space-constrained applications. The MM74HCT574SJ operates with a supply voltage range of 4.5V to 5.5V, making it ideal for 5V systems.

The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors. This feature is particularly useful for bus interfacing in multi-master systems, as it enables the outputs to be disabled to allow other devices to drive the bus without interference.

The MM74HCT574SJ is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Its fast propagation delay and transition times make it an excellent choice for high-speed data storage and transfer applications.

Key features of the MM74HCT574SJ include:

  • Octal D-type flip-flops with clear
  • 3-State outputs for bus interfacing
  • Compatible with LSTTL outputs
  • Wide operating voltage range of 4.5V to 5.5V
  • Direct LSTTL input logic compatibility, VIL=0.8V (Max), VIH=2V (Min)
  • CMOS input compatibility, Il≤1µA at VOL, VOH
  • SOIC-20 package for space-saving applications
  • Operating temperature range: -40°C to +85°C

With its robust design and versatile features, the MM74HCT574SJ is a reliable and efficient solution for designers looking to implement flip-flops with high drive capability and the added benefit of 3-state outputs. Whether used in computers, data storage, or complex control systems, this component from ON Semiconductor ensures data integrity and system stability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess