EN
  • EN
  • DE

MMBD717LT1

Part No MMBD717LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 200MW 20V SOT323 / Diode Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBD71
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 814032-MMBD717LT1
Ultra Librarian 3D Model Ultra Librarian MMBD717LT1 CAD Model

Description

ON Semiconductor MMBD717LT1 - High-Speed Switching Diode

The MMBD717LT1 from ON Semiconductor is a high-speed switching diode that exemplifies efficiency and reliability in a compact form. This versatile diode is designed to meet the rigorous demands of high-speed switching applications in a variety of electronic circuits. With its ultra-fast reverse recovery time and low forward voltage drop, the MMBD717LT1 ensures minimal power loss and heat generation, which is crucial for maintaining the integrity and longevity of electronic components.

Key Features

  • High-Speed Performance: The MMBD717LT1 boasts a swift reverse recovery time, making it ideal for high-frequency operations.
  • Low Forward Voltage Drop: Engineered for efficiency, it features a low forward voltage drop, reducing power consumption and improving overall system efficiency.
  • SOT-23 Package: Encased in a small SOT-23 package, it is perfect for applications where space is at a premium, without compromising on performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD717LT1 offers high reliability and stability across its operational lifespan.

Applications

The MMBD717LT1 is suitable for a broad range of applications, including:

  • High-speed switching circuits
  • DC-DC converters
  • Reverse polarity protection
  • Logic systems
  • Signal processing

Technical Specifications

  • Package: SOT-23
  • Peak Repetitive Reverse Voltage (Vrrm): 85V
  • Forward Continuous Current (If): 200mA
  • Power Dissipation (Pd): 225mW
  • Operating Temperature Range: -55°C to +150°C

The MMBD717LT1 from ON Semiconductor is a testament to the company's dedication to providing components that push the boundaries of speed, efficiency, and miniaturization. Whether you are designing cutting-edge power management systems or looking to enhance the performance of existing circuitry, the MMBD717LT1 is a superior choice that offers a blend of speed, power efficiency, and space-saving design.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0601 $57.9965
2,345+ $0.0494 $115.8430
3,625+ $0.0478 $173.2750
5,000+ $0.0462 $231.0000
6,460+ $0.0447 $288.7620
8,650+ $0.0401 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess