EN
  • EN
  • DE

MMBD770T1G

Part No MMBD770T1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description Schottky Barrier Diodes | DIODE SCHOTTKY 70V 120MW SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 70V
Current - Max 200mA
Capacitance at Vr, F 1pF at 20V, 1MHz
Power Dissipation (Maximum) 120mW
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Family Part Number MMBD770
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1224890-MMBD770T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD770T1G CAD Model

Description

Product Overview: MMBD770T1G - ON Semiconductor

The MMBD770T1G is a high-performance, surface-mount switching diode fabricated by ON Semiconductor, a leading supplier in the semiconductor industry. This diode is designed to meet the rigorous demands of high-speed switching applications in modern electronic circuits. The compact SOT-23 package makes it ideal for use in space-constrained environments while providing reliable performance and efficiency.

Key Features

  • Package Type: The device comes in a small SOT-23 package, which is well-suited for automated assembly processes and helps in minimizing the PCB space requirement.
  • Diode Configuration: It features a single diode configuration, making it easy to implement in various circuit designs.
  • High-Speed Switching: With fast switching speeds, the MMBD770T1G is capable of operating in high-frequency circuits, making it a perfect choice for applications such as switching power supplies, converters, and high-speed logic circuits.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which leads to reduced power loss and improved efficiency in operation.
  • Reverse Voltage: The device can withstand a continuous reverse voltage of up to 20V, providing a good margin for safety in various applications.
  • RoHS Compliant: The MMBD770T1G is compliant with RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The versatility of the MMBD770T1G allows it to be used in a wide array of electronic applications. Some of the typical applications include:

  • High-speed switching in digital circuits
  • Power management in portable devices
  • DC-DC converters
  • Switching power supplies
  • Reverse polarity protection

ON Semiconductor's MMBD770T1G is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of small package size, high-speed switching capabilities, and environmental compliance makes it an excellent choice for designers looking to optimize their circuit designs for performance and space efficiency.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH,RF,DFN, 0503 PKG
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45R-1
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
GAAS PIN DIODES
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess