ON Semiconductor MMBF0202PLT1: A Compact and Efficient P-Channel Trench MOSFET
The MMBF0202PLT1 is a high-performance P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a perfect solution for portable and power-sensitive applications due to its compact size and low power consumption.
Key Features
- Low Threshold Voltage: The MMBF0202PLT1 boasts a low threshold voltage, which ensures that it can be easily turned on and off with low gate voltages, making it ideal for battery-operated devices.
- High Power Efficiency: With its trench technology, this MOSFET minimizes on-state resistance, which in turn reduces power losses and improves overall efficiency.
- Space-Saving Design: The ultra-small SOT-923 package is designed for space-constrained applications, allowing for high-density PCB layouts.
- Robust Thermal Performance: Despite its small size, the MMBF0202PLT1 can handle a substantial thermal load, which contributes to its reliability and longevity.
Applications
The versatility of the MMBF0202PLT1 makes it suitable for a wide range of applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- Portable Electronic Devices
- DC/DC Converters
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20 V
Gate-Source Voltage (V<sub>GS)
±8 V
Continuous Drain Current (I<sub>D)
-540 mA
Power Dissipation (P<sub>D)
225 mW
Operating Temperature Range
-55°C to +150°C
With its combination of low power consumption, high efficiency, and space-saving footprint, the MMBF0202PLT1 from ON Semiconductor is an excellent choice for designers looking to optimize their power-sensitive applications.