EN
  • EN
  • DE

MMBF170LT3G

Part No MMBF170LT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 500MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 60pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 112440-MMBF170LT3G
Ultra Librarian 3D Model Ultra Librarian MMBF170LT3G CAD Model

Description

Product Overview: MMBF170LT3G by ON Semiconductor

The MMBF170LT3G is a high-performance N-channel MOSFET designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced solutions for power management and efficiency across a broad range of electronic applications.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 500 mA
  • R<sub>DS(on): Low on-resistance of 5 Ohm
  • Power Dissipation (P<sub>D): 225 mW
  • Package / Case: SOT-23-3
  • Mounting Type: Surface Mount

Performance and Efficiency

The MMBF170LT3G MOSFET is engineered to deliver high-speed switching performance with low on-resistance, reducing power loss and improving overall efficiency. This makes it an ideal choice for power management in portable and battery-powered devices, where energy conservation is paramount.

Applications

This versatile MOSFET can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control

Quality and Reliability

ON Semiconductor's MMBF170LT3G is built with high-quality materials and is subjected to rigorous testing to ensure reliability and longevity in harsh environments. Its SOT-23-3 package is designed for optimal thermal performance and space-saving on the PCB, making it a highly reliable component for compact electronic assemblies.

Environmental Compliance

The MMBF170LT3G MOSFET complies with RoHS and is Pb-free, reflecting ON Semiconductor's dedication to environmental stewardship. This compliance ensures that the product is suitable for use in environmentally-sensitive applications and contributes to the production of greener electronic products.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0433 $50.0115
2,465+ $0.0406 $100.0790
3,830+ $0.0392 $150.1360
5,495+ $0.0364 $200.0180
7,145+ $0.0350 $250.0750
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,120 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess