EN
  • EN
  • DE

MMBF4393L

Part No MMBF4393L
Manufacturer ON Semiconductor
Description JFET Switching Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1224903-MMBF4393L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBF4393L CAD Model

Description

ON Semiconductor MMBF4393L N-Channel JFET

The MMBF4393L from ON Semiconductor is a high-performance N-Channel JFET (Junction Field Effect Transistor) that offers excellent characteristics suitable for a variety of applications. Designed with precision and reliability in mind, this component is ideal for analog switches, choppers, commutators, and amplifiers where high-speed switching is required.

Key Features

  • Low On-Resistance: The MMBF4393L features a low on-resistance, which ensures minimal signal loss and power dissipation, making it highly efficient for signal processing applications.
  • High-Speed Switching: With its capability for high-speed switching, this JFET is well-suited for high-frequency applications, including RF and digital signal processing.
  • Low Leakage Current: It exhibits an exceptionally low leakage current, enhancing the overall performance of the circuit by reducing power loss and improving signal integrity.
  • Surface Mount Package: The device comes in a compact SOT-23 surface-mount package, which allows for a smaller PCB footprint and is suitable for automated assembly processes.
  • High Input Impedance: The high input impedance of the MMBF4393L makes it an excellent choice for impedance buffering and sensitive applications where it is crucial to minimize the loading effect on the previous stage.
  • Pb-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MMBF4393L is manufactured to be lead-free and RoHS compliant, reducing its environmental impact.

Applications

The versatility of the MMBF4393L N-Channel JFET allows it to be used in various applications, including:

  • Analog Switches
  • Choppers and Commutators
  • Audio Amplifiers
  • RF Amplifiers
  • Mixers
  • Signal Processing Circuits
  • Low-Noise Preamps

Whether you are designing a sophisticated audio system, a high-frequency RF circuit, or a precision analog processing unit, the MMBF4393L from ON Semiconductor provides the performance and reliability you need. Its combination of speed, efficiency, and compact design makes it a valuable component in any advanced electronic design.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0707 $50.1970
1,510+ $0.0663 $100.1130
2,345+ $0.0640 $150.0800
3,360+ $0.0596 $200.2560
4,365+ $0.0573 $250.1145
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess