EN
  • EN
  • DE

MMBF4416LT1

Part No MMBF4416LT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 30V 15MA SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity N-Channel JFET
Current Rating 15mA
Voltage Rating 30V
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 114896-MMBF4416LT1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBF4416LT1 CAD Model

Description

ON Semiconductor MMBF4416LT1 JFET

The MMBF4416LT1 from ON Semiconductor is a high-performance JFET (Junction Field Effect Transistor) designed for a wide range of applications where high-speed switching and amplification are required. This N-Channel JFET is part of ON Semiconductor's portfolio of semiconductor devices that are known for their reliability and efficiency.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): -30V
  • Continuous Drain Current (Id): 10 mA
  • Power Dissipation: 225 mW
  • Forward Transconductance (gfs): 5500 µmhos
  • Low On-Resistance: Provides efficient signal processing with minimal losses.
  • High-Speed Switching: Suitable for high-frequency applications.
  • SOT-23 Package: Compact surface-mount package suitable for automated assembly processes.

Applications

The MMBF4416LT1 is versatile and can be used in various applications, including:

  • Analog Switches
  • Choppers
  • Commutators
  • Amplifiers
  • Audio Signals Processing
  • High-Frequency Oscillators
  • Low-Noise Signal Processing

Quality and Reliability

ON Semiconductor ensures that the MMBF4416LT1 meets stringent quality standards, providing customers with a reliable and robust JFET option. The device is designed for long-term performance and is characterized by its low intrinsic noise, making it an excellent choice for sensitive audio applications and precision signal processing.

Environmental Compliance

The MMBF4416LT1 is compliant with various environmental regulations, including RoHS and Pb-Free, reflecting ON Semiconductor's commitment to environmentally friendly manufacturing practices.

In conclusion, the MMBF4416LT1 JFET from ON Semiconductor offers designers a high-quality, efficient solution for fast switching and amplification needs in compact electronic systems. Its combination of speed, power handling, and low noise makes it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess