Product Overview: MMBF4860LT1 - ON Semiconductor
The MMBF4860LT1 from ON Semiconductor is a high-performance JFET (Junction Field Effect Transistor) designed for demanding applications that require low leakage current and low on-resistance. This JFET is an ideal choice for analog switches, choppers, commutators, and amplifiers where high system integrity is crucial.
Key Features
- Low Leakage Current: The MMBF4860LT1 boasts an exceptionally low leakage current, which enhances its performance in precision analog applications.
- High Input Impedance: With a high input impedance, this JFET minimizes loading on preceding stages, making it suitable for high-impedance circuits.
- Low On-Resistance: The low on-resistance of this device allows for efficient signal transmission with minimal loss, which is vital for maintaining signal integrity.
- Fast Switching: The device's fast switching characteristics make it an excellent choice for applications requiring quick transitions between on and off states.
- SOT-23 Package: Encased in a compact SOT-23 package, the MMBF4860LT1 is designed for space-constrained applications without sacrificing performance.
Applications
The versatility of the MMBF4860LT1 JFET makes it suitable for a wide range of applications, including:
- Analog Switches
- Choppers
- Commutators
- Amplifiers
- Sample and Hold Circuits
- Current Limiting Circuits
Technical Specifications
The MMBF4860LT1 features a continuous drain current of 10 mA and a gate-source voltage of 35V. The device operates over a wide temperature range, ensuring reliability across various environmental conditions.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMBF4860LT1 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications.
Whether you're designing high-precision analog circuits or looking for a reliable switch for your digital applications, the MMBF4860LT1 from ON Semiconductor is a choice that won't disappoint. With its combination of low leakage, high impedance, and fast switching speeds, it stands out as a superior component in its class.