EN
  • EN
  • DE

MMBR941LT1G

Part No MMBR941LT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975661-MMBR941LT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBR941LT1G CAD Model

Description

ON Semiconductor MMBR941LT1G Bipolar Transistor

The MMBR941LT1G is a high-performance NPN bipolar transistor brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This device is designed to cater to a wide array of applications, particularly excelling in high-frequency operations. It is an ideal component for engineers and designers looking to enhance their electronic circuits with a reliable and efficient transistor that can handle significant voltage and current levels.

Key Features

  • Type: NPN
  • Configuration: Single
  • Collector- Emitter Voltage VCEO Max: 40 V
  • Collector-Base Voltage VCBO: 60 V
  • Emitter-Base Voltage VEBO: 6 V
  • Collector Current - Continuous IC: 300 mA
  • Power Dissipation Pd: 225 mW
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 1V
  • Transition Frequency (Typ) fT: 8 GHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The MMBR941LT1G boasts a high transition frequency of 8 GHz, making it an excellent choice for RF and high-speed switching applications. Its robust voltage ratings allow it to manage high-energy environments, while the 300 mA continuous collector current ensures substantial throughput for a variety of electronic signals.

Applications

This ON Semiconductor bipolar transistor is versatile and can be deployed in numerous applications such as:

  • RF amplification
  • High-speed switching
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

With its compact SOT-23 package, the MMBR941LT1G is not only a space-saving solution but also offers ease of integration into existing designs. It is provided in a RoHS compliant package, ensuring that it meets current environmental standards for electronic components.

Whether you're working on a sophisticated RF communication system or a high-fidelity audio application, the MMBR941LT1G from ON Semiconductor is engineered to provide reliability and performance. Its high gain, efficiency, and thermal stability make it a go-to component for designers looking to create compact, yet powerful electronic solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess