EN
  • EN
  • DE

MN1382-J(TX)

Part No MN1382-J(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981976-MN1382-J(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN1382-J(TX) CAD Model

Description

The MN1382-J(TX) is a voltage detection IC manufactured by Panasonic. This IC is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a pre-set threshold. It's commonly used for battery voltage monitoring and power failure detection.

Applications:

  • Battery-powered devices
  • Microcomputer reset circuits
  • Power failure detection circuits
  • Voltage monitoring systems
  • Consumer electronics

Features:

  • Low Operating Current: Minimizes power consumption.
  • High-Accuracy Voltage Detection: Provides reliable voltage monitoring.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • Open Drain Output: Allows for flexible interfacing with other circuits.
  • Small Package: Suitable for space-constrained applications.
  • Wide Operating Voltage Range: Accommodates various voltage levels.

Benefits:

  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Reliable Voltage Monitoring: Accurate detection ensures proper operation of electronic circuits.
  • Prevention of System Errors: Protects against data corruption and system malfunctions due to low voltage.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits.
  • Compact Solution: Small package allows for easy integration into space-constrained designs.
  • Enhanced System Stability: Hysteresis feature prevents unwanted triggering.

Additional Details:

The MN1382-J(TX) operates by continuously monitoring the input voltage. When the voltage drops below the pre-set threshold, the IC outputs a low signal, indicating a voltage drop. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold, ensuring stable and reliable operation. The open-drain output allows for flexible interfacing with other circuits, such as microcontrollers and logic gates. This IC is commonly used to trigger a reset signal in microcontrollers when the battery voltage drops below a critical level, preventing data corruption and ensuring proper system operation. The low operating current makes it ideal for battery-powered applications where power conservation is crucial. The compact package size makes it suitable for use in small, portable devices. The device is designed for low power consumption ensuring longevity in battery operated applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess