EN
  • EN
  • DE

MMBT2222AWT1G

Part No MMBT2222AWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 150mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 023734-MMBT2222AWT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT2222AWT1G CAD Model

Description

ON Semiconductor MMBT2222AWT1G Product Overview

The MMBT2222AWT1G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is a surface-mount device that comes in a compact SOT-323 package, making it suitable for space-constrained applications. It is known for its high current gain and low voltage operation, which makes it an ideal choice for amplification and switching purposes.

Key Features

  • Transistor Type: NPN
  • Package / Case: SOT-323
  • Collector-Emitter Voltage (VCEO): 40 V
  • Collector-Base Voltage (VCBO): 75 V
  • Emitter-Base Voltage (VEBO): 6 V
  • Collector Current - Continuous (IC): 600 mA
  • Power Dissipation (Pd): 225 mW
  • DC Current Gain (hFE): 100 to 300 at 10 mA, 10 V
  • Operating and Storage Junction Temperature Range: -55 to +150 °C

Applications

The MMBT2222AWT1G is commonly used in a variety of applications that require reliable switching and amplification. These applications include, but are not limited to:

  • General-purpose amplification
  • Switching circuits
  • Linear amplification
  • Signal processing
  • Power management
  • Driver stages in audio amplifiers

Performance and Quality

ON Semiconductor's MMBT2222AWT1G is built to deliver consistent performance. The device's high current gain allows for efficient signal amplification with minimal power loss. Its robust construction ensures reliability and longevity, even under challenging conditions. The SOT-323 package is not only space-efficient but also allows for excellent thermal management, ensuring that the device operates within its specified temperature range.

As a product from ON Semiconductor, a leading manufacturer in the semiconductor industry, the MMBT2222AWT1G comes with the assurance of quality and performance. It is suitable for both commercial and industrial applications where a reliable NPN transistor is required.

In summary, the MMBT2222AWT1G NPN transistor is a high-quality component designed to meet the needs of modern electronics. Its compact form factor, coupled with its robust electrical characteristics, make it an excellent choice for designers and engineers looking to incorporate a reliable switching or amplification element into their circuits.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0278 $50.0400
3,835+ $0.0261 $100.0935
5,955+ $0.0252 $150.0660
8,515+ $0.0235 $200.1025
11,065+ $0.0226 $250.0690
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270,691 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess