ON Semiconductor MMBT2907AL PNP Transistor
The ON Semiconductor MMBT2907AL is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained designs. Its robust construction ensures reliability and longevity, even in demanding environments.
Key Features:
- Transistor Type: PNP - A PNP transistor allows for a wide range of applications, including signal amplification and power switching.
- Current Rating: The MMBT2907AL boasts a continuous collector current (Ic) of up to -600 mA, providing ample current handling capability for a variety of circuits.
- Voltage Ratings: It supports a collector-emitter voltage (Vceo) of -60V, ensuring stable operation under high voltage conditions.
- Power Dissipation: With a power dissipation of 225 mW, this transistor can handle moderate power levels, suitable for a range of electronic applications.
- High Gain Bandwidth Product: The device features a gain bandwidth product (fT) of 200 MHz, facilitating its use in high-frequency applications.
- Operating Temperature Range: The MMBT2907AL can operate within a temperature range of -55°C to +150°C, making it reliable in various thermal environments.
Applications:
The versatile nature of the MMBT2907AL allows it to be used in a diverse array of applications, including:
- Signal amplification in audio and video equipment
- Power management circuits
- Switching regulators and converters
- Motor control circuits
- Driver stages in hi-fi amplifiers and television circuits
ON Semiconductor's commitment to quality ensures that the MMBT2907AL transistor meets the stringent requirements of electronic device manufacturers. Its compact size, coupled with its electrical characteristics, makes it a preferred choice for designers looking to optimize their circuitry without compromising on performance.