EN
  • EN
  • DE

MMBT3640LT1G

Part No MMBT3640LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322681-MMBT3640LT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT3640LT1G CAD Model

Description

ON Semiconductor MMBT3640LT1G - High-Performance Transistor

The MMBT3640LT1G is a high-quality NPN bipolar junction transistor (BJT) brought to you by ON Semiconductor, a trusted name in the field of power and signal management. This particular transistor is designed for general-purpose amplifier and switching applications, providing users with reliable performance across a wide range of operating conditions.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-23, a compact surface-mount package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 60V, allowing it to handle moderate voltage applications with ease.
  • Collector Current (Ic): 200 mA, making it suitable for a variety of low to medium current applications.
  • Power Dissipation: 225 mW, providing a good balance between power handling and energy efficiency.
  • DC Current Gain (hFE): 100 to 300, ensuring a stable and predictable amplification factor for consistent performance.
  • Transition Frequency (fT): 300 MHz, offering high-speed switching capabilities for improved performance in high-frequency circuits.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability and stability across a broad range of environmental conditions.

Applications

The MMBT3640LT1G is versatile and can be used in various applications such as:

  • Signal amplification in audio and video equipment
  • Switching circuits in consumer electronics
  • Driver stages in amplifiers and oscillators
  • Control systems in automotive and industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The MMBT3640LT1G is manufactured using state-of-the-art processes, ensuring that each transistor meets stringent requirements for performance and durability. With ON Semiconductor's reputation for excellence, you can trust the MMBT3640LT1G to be a reliable component in your electronic designs.

Environmental Compliance

The MMBT3640LT1G adheres to environmental standards, including RoHS compliance, minimizing the impact on the environment and ensuring safety for end-users. This commitment to sustainability reflects ON Semiconductor's dedication to responsible manufacturing practices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess