EN
  • EN
  • DE

MMBT3906LT1

Part No MMBT3906LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831161-MMBT3906LT1
Ultra Librarian 3D Model Ultra Librarian MMBT3906LT1 CAD Model

Description

ON Semiconductor MMBT3906LT1 PNP Transistor

The MMBT3906LT1 is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor components. This surface-mount transistor is a versatile and essential component for a wide range of electronic applications, from signal amplification to switching functions.

Encased in a compact SOT-23 package, the MMBT3906LT1 is designed for space-constrained applications. It boasts a collector-emitter voltage (VCEO) of -40V and a collector current (IC) of up to -200mA, making it suitable for moderate power handling requirements. The device also features a collector-base voltage (VCBO) of -40V and an emitter-base voltage (VEBO) of -5V.

The MMBT3906LT1 is characterized by its low saturation voltage and high gain (hFE), which typically ranges from 100 to 300, depending on the collector current. This high gain ensures that the transistor can amplify weak signals efficiently, making it an excellent choice for audio amplifiers, signal processing, and other analog circuits. Additionally, its fast switching speeds are advantageous for digital and mixed-signal applications, where rapid state changes are required.

The MMBT3906LT1 is also known for its robustness and reliability. It can operate over a wide temperature range from -55°C to +150°C, ensuring stable performance under varying environmental conditions. The device is also designed to handle ESD events with ease, providing additional protection for sensitive electronic circuits.

Designed for automated assembly processes, the MMBT3906LT1 comes in a RoHS-compliant package, adhering to environmental standards by avoiding the use of hazardous substances. Its compatibility with standard surface-mount techniques makes it easy to integrate into PCB designs, facilitating efficient manufacturing and reducing assembly costs.

In summary, the ON Semiconductor MMBT3906LT1 PNP transistor is a reliable and cost-effective solution for designers seeking a general-purpose transistor with a good balance of electrical performance, thermal stability, and ease of integration.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4,275+ $0.0117 $50.0175
9,095+ $0.0110 $100.0450
14,155+ $0.0106 $150.0430
20,205+ $0.0099 $200.0295
26,320+ $0.0095 $250.0400
32,610+ $0.0092 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909,940 pieces
MOQ: 4275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess