EN
  • EN
  • DE

MMBT5401M3T5G

Part No MMBT5401M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.06A SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202511-MMBT5401M3T5G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Package Tape & Reel (TR)
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 60 mA
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 100nA (ICBO)
Ultra Librarian 3D Model Ultra Librarian MMBT5401M3T5G CAD Model

Description

The MMBT5401M3T5G from ON Semiconductor is a high-performance PNP transistor designed for general-purpose amplifier and switching applications. This device is part of the MMBT5401 series, which is known for its reliability and efficiency in various electronic circuits. The MMBT5401M3T5G offers a combination of low voltage operation and high current handling, making it a versatile choice for designers and engineers.

Key Features

  • Transistor Type: PNP
  • Voltage - Collector Emitter Breakdown (Max): 150V
  • Current - Collector (Ic) (Max): 600mA
  • Power - Max: 225mW
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
  • Frequency - Transition: 50MHz
  • Operating Temperature: -55°C ~ 150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-3 (TO-236)
  • Supplier Device Package: SOT-23-3

Product Advantages

The MMBT5401M3T5G transistor is fabricated with ON Semiconductor's innovative technology, which ensures low power dissipation and high gain bandwidth performance. The small SOT-23 package is ideal for space-constrained applications and allows for high-density PCB layouts. Its robust design ensures stable operation over a wide range of ambient temperatures, making it suitable for industrial, commercial, and consumer applications.

Applications

With its excellent amplification and switching capabilities, the MMBT5401M3T5G is commonly used in a variety of circuits, including but not limited to:

  • Signal processing
  • Power management
  • Linear amplification and switching
  • Load drivers
  • Regulator circuits
  • Audio amplifiers
It is also suitable for use in automated test equipment and portable electronics due to its low power consumption and small footprint.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MMBT5401M3T5G is manufactured to the highest standards, ensuring consistent performance and reliability for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0575 $57.7875
2,445+ $0.0473 $115.6485
3,790+ $0.0457 $173.2030
5,210+ $0.0444 $231.3240
6,740+ $0.0429 $289.1460
9,040+ $0.0383 $346.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess