EN
  • EN
  • DE

MMBT8550DLT1G

Part No MMBT8550DLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322742-MMBT8550DLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT8550DLT1G CAD Model

Description

ON Semiconductor MMBT8550DLT1G PNP Transistor

The MMBT8550DLT1G from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) that comes in a compact SOT-23 surface-mount package. This semiconductor device is designed for general-purpose amplifier and switching applications, offering a balance of good amplification and low power loss, making it suitable for a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The MMBT8550DLT1G has a collector-base voltage (VCBO) of -40V, a collector-emitter voltage (VCEO) of -25V, and an emitter-base voltage (VEBO) of -5V, which allows it to handle moderate voltage applications efficiently.
  • Current Handling: With a continuous collector current (IC) of -1.5A, this transistor can control a significant amount of current, making it ideal for driving medium-power loads.
  • Power Dissipation: The device has a power dissipation of 225mW, which helps in maintaining stability and reliability by ensuring that the transistor can handle the thermal energy generated during operation without overheating.
  • Gain Bandwidth Product (fT): It features a transition frequency of 100MHz, providing a good frequency response for amplification purposes in RF applications.
  • High Current Gain: The MMBT8550DLT1G boasts a high DC current gain (hFE) range of 100 to 600, ensuring efficient current amplification in various circuit designs.
  • RoHS Compliant: This product is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in electronic equipment.

Applications:

The versatile nature of the MMBT8550DLT1G PNP transistor allows it to be used in a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Power management in portable devices
  • Load switching in industrial control systems
  • Linear amplification in telecommunication devices

ON Semiconductor's MMBT8550DLT1G is a reliable and efficient choice for designers looking to incorporate a robust PNP transistor into their electronic designs. Its small footprint, combined with its electrical characteristics, make it an excellent choice for space-constrained applications that require dependable performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess