Product Overview: MMBT9013DLT1G from ON Semiconductor
The MMBT9013DLT1G is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of ON Semiconductor's broad portfolio of discrete devices, offering a reliable solution for amplification and switching applications.
Key Features
- Transistor Polarity: PNP - This indicates the transistor uses holes as the majority charge carriers and is typically used in the negative side of the circuit.
- Collector-Emitter Voltage (VCEO): 25V - This rating ensures the transistor can handle moderate voltage applications without breakdown.
- Collector Current (IC): 500mA - The MMBT9013DLT1G can drive up to 500 milliamperes, making it suitable for moderate power applications.
- DC Current Gain (hFE): 100 to 300 - A measure of the transistor's amplification factor, indicating good amplification capabilities.
- High Transition Frequency: 100MHz minimum - This high-frequency response makes it suitable for applications in RF signal amplification.
- Power Dissipation (Pd): 225mW - The device can dissipate a moderate amount of power without overheating, ensuring reliable operation.
- Package / Case: SOT-23-3 - A compact surface-mount package that is suitable for space-constrained applications.
Applications
The MMBT9013DLT1G is versatile and can be used in a wide array of electronic circuits. Its main applications include, but are not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Linear amplification and switching
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MMBT9013DLT1G is manufactured with stringent quality control processes, ensuring reliability and performance in all applications. It is also supported by ON Semiconductor's comprehensive technical documentation, making integration into your design seamless and straightforward.
Whether you're designing consumer electronics, industrial control systems, or communication devices, the MMBT9013DLT1G transistor from ON Semiconductor is an excellent choice for your PNP transistor needs, delivering both performance and efficiency.