Product Overview: MMBT9013HLT1 - ON Semiconductor
The MMBT9013HLT1 is a high-quality bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This PNP transistor is designed for general-purpose amplifier applications and is housed in a compact SOT-23 surface-mount package, which makes it ideal for space-constrained applications.
Key Features:
- Transistor Polarity: PNP - This transistor allows for a flow of electrons from the emitter to collector, providing efficient current amplification when a positive voltage is applied to the base terminal.
- Collector-Emitter Voltage (VCEO): The MMBT9013HLT1 can withstand up to -25V between the collector and emitter terminals, ensuring stable operation in various circuit configurations.
- Collector Current (IC): It supports a continuous collector current of up to -500mA, making it suitable for driving moderate loads.
- Power Dissipation (Pd): With a power dissipation of 225mW, this transistor can handle a reasonable amount of power without overheating, contributing to the reliability of the overall system.
- DC Current Gain (hFE): It features a high DC current gain, typically around 100 to 300, which indicates its efficiency in amplifying a small base current into a larger collector current.
- Operating Temperature Range: The device operates effectively within a temperature range of -55°C to +150°C, ensuring consistent performance across various environmental conditions.
- Package / Case: The SOT-23 package is known for its small footprint and is widely used in commercial and industrial electronic designs.
Applications:
The MMBT9013HLT1 is versatile and can be used in a variety of applications, including but not limited to:
- Audio amplifiers
- Signal processing
- Switching and linear amplification
- Power management circuits
ON Semiconductor's commitment to quality ensures that the MMBT9013HLT1 meets the requirements of a wide range of electronic applications, offering designers a reliable and efficient transistor option.