EN
  • EN
  • DE

MMBT914LT1G

Part No MMBT914LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322769-MMBT914LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT914LT1G CAD Model

Description

ON Semiconductor MMBT914LT1G - High-Speed Switching Diode

The MMBT914LT1G from ON Semiconductor is a high-speed switching diode, encapsulated in a compact SOT-23 surface-mount package. This device is designed to offer fast switching performance with low leakage current, making it an ideal choice for high-speed switching and signal processing applications across a wide range of electronic circuits.

Key Features

  • Fast Switching Speed: The MMBT914LT1G boasts a reverse recovery time of just 4 ns, providing rapid switching capabilities for high-frequency operations.
  • Low Capacitance: With a low total capacitance typically around 1.0 pF, this diode is optimized for high-speed signal processing and minimizes signal distortion.
  • High Reverse Voltage: It has a maximum repetitive reverse voltage (V<sub>RRM) of 100 V, ensuring reliable operation even under high reverse bias conditions.
  • Low Leakage Current: Exhibiting a low leakage current of 100 nA at 75 V, the MMBT914LT1G ensures minimal power loss and increased efficiency for your circuit designs.
  • Surface-Mount Package: The SOT-23 package is designed for optimal space-saving on PCBs, making it suitable for compact electronic assemblies.
  • RoHS Compliant: This diode is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The ON Semiconductor MMBT914LT1G is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Logic circuits
  • Wave shaping
  • Pulse shaping
  • Signal processing
  • Detectors

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the MMBT914LT1G is no exception. This diode is designed to meet the high standards required by modern electronic devices, ensuring stable performance and longevity in your applications. Whether you're designing consumer electronics, communication devices, or industrial equipment, the MMBT914LT1G is a reliable choice for your high-speed switching needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess