EN
  • EN
  • DE

MMBTA42KT1G

Part No MMBTA42KT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831173-MMBTA42KT1G
Ultra Librarian 3D Model Ultra Librarian MMBTA42KT1G CAD Model

Description

ON Semiconductor MMBTA42KT1G High Voltage NPN Transistor

The MMBTA42KT1G is a high voltage NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small-signal transistor is designed for use in a wide range of electronic applications, particularly where high voltage capability is required. Its compact SOT-23 package makes it suitable for space-constrained applications, and its robust design ensures reliability and performance.

Key Features

  • Voltage Ratings: The MMBTA42KT1G can handle collector-emitter voltages up to 300V, making it an excellent choice for circuits requiring high voltage operation.
  • Current Capability: It is capable of handling continuous collector current up to 500 mA, providing sufficient current for a variety of applications.
  • Power Dissipation: With a power dissipation of 225 mW, this transistor can withstand moderate levels of power without compromising its functionality.
  • High Gain Bandwidth Product: It has a transition frequency of 50 MHz, which allows for good amplification at higher frequencies.
  • Thermal Performance: The device features a thermal resistance that ensures stable operation over a wide temperature range.

Applications

The MMBTA42KT1G is versatile and can be used in various circuit configurations. Some of its common applications include:

  • Switching circuits
  • Amplifier stages
  • Voltage regulation systems
  • High-voltage signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBTA42KT1G is no exception. It is produced with state-of-the-art manufacturing techniques and undergoes rigorous testing to ensure its performance under various conditions. The device is also RoHS compliant, which means it meets the environmental standards by restricting the use of certain hazardous substances in its construction.

In conclusion, the MMBTA42KT1G from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-voltage NPN transistor into their electronic designs. Its combination of high voltage capability, current handling, and compact form factor make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess