EN
  • EN
  • DE

MMBTA63

Part No MMBTA63
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 30V 1.2A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP - Darlington 30 V 1.2 A 125MHz 350 mW Surface Mount SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBTA63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number MMBTA63FSDKR, MMBTA63FSTR, MMBTA63FS, MMBTA63FSCT, MMBTA63FS-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927501-MMBTA63
Ultra Librarian 3D Model Ultra Librarian MMBTA63 CAD Model

Description

The MMBTA63 is a high-performance PNP transistor from the reputable ON Semiconductor portfolio, designed for use in a variety of electronic applications. This transistor is a preferred choice for engineers and designers due to its reliable performance and versatility in switching and amplification tasks.

Key Features

  • PNP Silicon Epitaxial Planar Transistor: The MMBTA63 is built using silicon epitaxial planar technology, which ensures stable operation and high gain bandwidth performance.
  • Surface-Mount Package: Encased in a SOT-23 package, this transistor is ideal for automated surface-mount processes, providing a compact footprint and ease of integration into various circuit designs.
  • High Voltage: With a collector-emitter voltage (VCEO) of -100V, the MMBTA63 is suitable for circuits that require high voltage operation, making it a versatile component for power management applications.
  • Collector Current: It supports a continuous collector current (IC) of up to -500mA, allowing it to handle moderate power loads efficiently.
  • Power Dissipation: The MMBTA63 can dissipate up to 350mW of power, which helps to maintain stability and longevity even under stressful conditions.
  • Gain Bandwidth Product (fT): It features a gain bandwidth product of 50MHz, providing a good frequency response for amplification purposes.

Applications

The versatility of the MMBTA63 PNP transistor makes it suitable for a wide range of applications, including:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Power management modules
  • Switching circuits for consumer electronics
  • Driver stages in amplifiers and other electronic devices
  • General-purpose amplification and switching needs

ON Semiconductor's commitment to quality ensures that the MMBTA63 transistor meets the high standards required for consistent performance and reliability in your electronic projects. Whether you are designing a new circuit or seeking a replacement for an existing component, the MMBTA63 is a solid choice that will not disappoint.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
2,065+ $0.0485 $100.1525
3,200+ $0.0469 $150.0800
4,410+ $0.0454 $200.2140
5,695+ $0.0439 $250.0105
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,486 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess