EN
  • EN
  • DE

MMBZ12VALT1G

Part No MMBZ12VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Zener Uni-Dir/Bi-Dir 8.5V Automotive 3-Pin SOT-23 T/R / TVS DIODE 8.5VWM 17VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.5V
Minimum Breakdown Voltage 11.4V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 2.35A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023812-MMBZ12VALT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Name MMBZ12VAL
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MMBZ12VALT1G CAD Model

Description

ON Semiconductor MMBZ12VALT1G - Zener Voltage Regulator Diode

The MMBZ12VALT1G from ON Semiconductor is a robust voltage regulator diode designed for optimal performance in a variety of electronic applications. This SMT (Surface Mount Technology) component is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications where efficient voltage regulation is required.

As a Zener diode, the MMBZ12VALT1G is engineered to maintain a stable voltage level, providing excellent regulation characteristics. With its precise Zener breakdown voltage of 12V, it is suitable for use in providing overvoltage protection and voltage reference in power supply circuits. Its ability to clamp transient voltages and regulate voltage over a broad operating range makes it a versatile component for designers.

The MMBZ12VALT1G is characterized by its low leakage current and excellent stability. It is designed to handle a power dissipation of 225mW, which ensures reliable operation under typical ambient temperatures. The device's tight voltage tolerance is also a key feature, ensuring consistent performance across the component's lifespan.

ON Semiconductor's commitment to quality is evident in the MMBZ12VALT1G, which is built to meet or exceed industry standards for reliability and performance. The diode is also RoHS compliant, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

Applications for the MMBZ12VALT1G include consumer electronics, telecommunications, and industrial equipment where voltage regulation is critical. Whether it's used in power management circuits, battery chargers, or as a voltage reference in analog circuits, this Zener diode from ON Semiconductor is an excellent choice for ensuring stable operation and protecting sensitive electronic components from voltage spikes.

Overall, the MMBZ12VALT1G is a testament to ON Semiconductor's expertise in providing high-quality, reliable semiconductor components. Its combination of small package size, robust voltage regulation, and environmental compliance makes it a smart and sustainable choice for electronic designers and engineers.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0230 $50.0250
5,295+ $0.0189 $100.0755
8,200+ $0.0183 $150.0600
11,300+ $0.0177 $200.0100
14,620+ $0.0171 $250.0020
19,485+ $0.0154 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,400 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess