EN
  • EN
  • DE
  • IT

MMBZ15VALT1G

Part No MMBZ15VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 21VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.25V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023813-MMBZ15VALT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Name MMBZ15VAL
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMBZ15VALT1G CAD Model

Description

ON Semiconductor MMBZ15VALT1G Zener Voltage Regulators

The MMBZ15VALT1G from ON Semiconductor is a robust voltage regulator device designed to offer excellent transient voltage protection for electronic components. This product is part of ON Semiconductor's extensive Zener voltage regulator portfolio, providing a reliable solution for voltage clamping and voltage reference applications.

Key Features

  • Dual Zener Diodes: The device consists of two Zener diodes in a single package, which are commonly used in series voltage regulation or voltage reference applications.
  • SOT-23 Package: The compact SOT-23 surface-mount package ensures minimal space consumption on the PCB, making it suitable for high-density circuit designs.
  • Working Voltage Range: It offers a working voltage range that suits various applications, ensuring flexibility in circuit design.
  • Power Dissipation: With a power dissipation of 225 mW, the MMBZ15VALT1G can handle moderate amounts of power, making it suitable for a wide range of electronic devices.
  • Peak Power Capability: It can withstand significant power peaks due to its excellent clamping capability, which is critical for protecting sensitive circuit components from voltage spikes.
  • ESD Rating: The device features an Electrostatic Discharge (ESD) rating that ensures durability against static discharges, which is essential for maintaining the longevity and reliability of electronic systems.

Applications

The MMBZ15VALT1G is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Portable electronics
  • Power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ15VALT1G is no exception. This component is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's reputation for reliability, the MMBZ15VALT1G is an excellent choice for designers looking to incorporate a reliable voltage regulation solution into their electronic products.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 18V 29.2V SMA
Need more? Email Us
Littelfuse Inc.
TVS DIODE 11WVM 18.2VC AEC-Q
Need more? Email Us
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0476
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697
Littelfuse Inc.
TVS DIODE 400VWM 648VC SMA
Lowest to $0.7325
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.0968
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532
ON Semiconductor
TVS DIODE 5VWM 10VC 18UDFN
Lowest to $1.7594
Semtech Corporation
Low Voltage Clamp 2.5V TVS Diode
Lowest to $0.1331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0249 $50.0490
4,880+ $0.0205 $100.0400
7,580+ $0.0198 $150.0840
10,420+ $0.0192 $200.0640
13,515+ $0.0185 $250.0275
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,190 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess