EN
  • EN
  • DE

MMBZ15VDLT1G

Part No MMBZ15VDLT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12.8VWM 21.2VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12.8V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.2V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023815-MMBZ15VDLT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMBZ15VDL
Introduction Date January 27, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMBZ15VDLT1G CAD Model

Description

ON Semiconductor MMBZ15VDLT1G Zener Voltage Regulators

The MMBZ15VDLT1G from ON Semiconductor is a robust and high-performance Zener voltage regulator designed for electronic applications requiring precise voltage regulation and protection. This component is part of ON Semiconductor's extensive portfolio of voltage regulator devices that offer a reliable solution for voltage clamping and protection against high-voltage transients.

Constructed with a dual Zener diode with common anode configuration, the MMBZ15VDLT1G is housed in a compact SOT-23 package, making it suitable for space-constrained applications. This small footprint does not compromise its capability, as it is designed to handle a peak power dissipation of 225 mW with an excellent clamping capability, ensuring devices are shielded from voltage spikes and surges.

The MMBZ15VDLT1G operates at a nominal Zener voltage of 15V, providing a stable reference voltage for various circuits. It features a tight voltage tolerance, ensuring precise voltage regulation, which is critical for sensitive electronics. The device supports a wide operating temperature range from -55°C to +150°C, allowing for reliable performance in extreme conditions.

Key features of the MMBZ15VDLT1G include its low leakage current and fast response time to transient over-voltage events, making it an ideal choice for transient voltage suppression (TVS) applications. The device is also characterized for ESD protection, meeting the IEC61000-4-2 standard, which safeguards electronic equipment from electrostatic discharges.

Applications for the MMBZ15VDLT1G are diverse, ranging from consumer electronics to industrial systems. It is commonly used in voltage regulation for sensitive electronics, protection of signal lines against ESD, and buffering against voltage transients in power supplies, portable devices, and networking equipment.

ON Semiconductor's commitment to quality and reliability is evident in the MMBZ15VDLT1G, which is RoHS compliant and lead-free. This component is a testament to ON Semiconductor's dedication to providing environmentally friendly and high-quality products to the electronics industry.

With its robust design, precise voltage regulation, and protective features, the MMBZ15VDLT1G is an excellent choice for designers looking for a reliable voltage regulator to safeguard their electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0512 $50.1760
2,385+ $0.0420 $100.1700
3,690+ $0.0407 $150.1830
5,080+ $0.0394 $200.1520
6,565+ $0.0381 $250.1265
8,800+ $0.0341 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess