The MT46V16M16TG-6T is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. It's designed for high-bandwidth memory applications, offering fast data transfer rates and low latency.
Applications:
- Graphics cards
- Gaming consoles
- Networking equipment
- High-performance computing
- Video processing
Features:
- 256Mb (16M x 16) density
- DDR SDRAM technology
- Double data rate operation
- Clock rate up to 166 MHz
- Data transfer rates up to 333 Mbps
- Differential clock inputs (CK and /CK)
- 8 internal banks for concurrent operation
Benefits:
- High bandwidth for demanding applications
- Fast data access times
- Improved system performance
- Low power consumption compared to older memory technologies
- Increased memory capacity
Additional Details:
The MT46V16M16TG-6T operates on a 2.5V power supply. The double data rate (DDR) technology allows data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. The differential clock inputs provide improved noise immunity and timing accuracy. The 8 internal banks allow for concurrent operation, improving overall memory throughput. The '-6T' designation typically refers to the speed grade of the memory, indicating a specific access time and clock rate. The module is available in a FBGA (Fine-Pitch Ball Grid Array) package. Designers should consult the datasheet for detailed electrical characteristics, timing parameters, and package dimensions. The MT46V16M16TG-6T is a suitable choice for applications requiring high-performance memory with low latency and high bandwidth.