EN
  • EN
  • DE

MMBZ5222BLT1

Part No MMBZ5222BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 2.5V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 2.5V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 100μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5222B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225101-MMBZ5222BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5222BLT1 CAD Model

Description

ON Semiconductor MMBZ5222BLT1 Zener Diode

The MMBZ5222BLT1 from ON Semiconductor is a high-quality Zener diode designed to provide excellent voltage regulation and protection features in a variety of electronic applications. This surface-mount Zener diode is a part of ON Semiconductor's extensive range of semiconductor components known for their reliability and performance.

Product Features:

  • Voltage Regulation: The MMBZ5222BLT1 offers a nominal Zener voltage of 2.5V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under typical conditions.
  • Package: This component comes in an SOT-23 package, which is widely used in the industry due to its small footprint and suitability for high-density PCB designs.
  • Temperature Stability: The diode's Zener voltage is stable over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • High Surge Capability: Designed to withstand surge currents, the MMBZ5222BLT1 provides additional protection against voltage spikes that could potentially damage the circuit.

Applications:

ON Semiconductor's MMBZ5222BLT1 is versatile and can be used in various applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems requiring precise voltage regulation
  • Telecommunication equipment for signal conditioning and protection
  • Power management solutions in automotive and aerospace industries

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMBZ5222BLT1 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance for your electronic designs. Whether you're designing a new product or looking for a replacement component, the MMBZ5222BLT1 is an excellent choice for your Zener diode needs.

Ordering Information:

For ordering or to obtain more information about the MMBZ5222BLT1, visit ON Semiconductor's official website or contact an authorized distributor. Ensure you have the correct part number to receive the genuine product that meets your specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess