EN
  • EN
  • DE

MMBZ5225BLT1G

Part No MMBZ5225BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 29 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023834-MMBZ5225BLT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5225BLT1G CAD Model

Description

Product Overview

The MMBZ5225BLT1G from ON Semiconductor is a high-quality, reliable Zener diode designed for voltage regulation and voltage reference applications. This small-signal Zener diode offers excellent stability and performance in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Zener Voltage: The MMBZ5225BLT1G has a nominal Zener voltage of 3.6V, providing precise voltage regulation for various electronic circuits.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle moderate power levels, making it suitable for a range of applications.
  • Tolerance: It features a ±5% tolerance level, ensuring accurate voltage regulation and consistent performance.
  • Package: The device is housed in a SOT-23 package, known for its small footprint and suitability for high-density PCB designs.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, providing reliable performance in diverse environments.
  • Lead-Free and RoHS Compliant: The MMBZ5225BLT1G is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic manufacturers.

Applications

The ON Semiconductor MMBZ5225BLT1G Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in consumer electronics
  • Power supply circuits
  • Overvoltage protection
  • Switching power supplies
  • Computer motherboards

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMBZ5225BLT1G is no exception. This Zener diode is manufactured with high-quality materials and is subjected to rigorous testing to ensure it meets industry standards for performance and longevity. Whether you are designing a new circuit or maintaining existing equipment, the MMBZ5225BLT1G is a dependable choice for stable voltage regulation.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0453 $57.9840
3,110+ $0.0372 $115.6920
4,810+ $0.0360 $173.1600
6,625+ $0.0349 $231.2125
8,565+ $0.0337 $288.6405
11,455+ $0.0303 $347.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,838 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess