EN
  • EN
  • DE

LMZ36002RVQT

Part No LMZ36002RVQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MOD SIMPLE SWITCHER 2A 43B3QFN / Module DC-DC 1-OUT 2.5V to 7.5V 2A Medical 43-Pin QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Voltage - Output 1 2.5 ~ 7.5 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 105°C
Efficiency 95%
Mounting SMD
Package 43-BQFN Module
Dimension 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package 43-B3QFN (10x10)
Win Source Part Number 779636-LMZ36002RVQT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ36002
Introduction Date September 11, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ36002RVQT CAD Model

Description

The LMZ36002RVQT from Texas Instruments is a high-efficiency power module that is designed to simplify the power supply design for a wide range of applications. This innovative module integrates a DC/DC converter, inductor, and passives into a compact QFN package, providing a space-saving solution for your power management needs.

Key Features

  • High Efficiency: With an advanced switching regulator, the LMZ36002RVQT offers high efficiency, which can reduce power loss and improve system performance.
  • Wide Input Voltage Range: The module supports a broad input voltage range from 4.5V to 60V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for flexible use in systems requiring different voltage levels.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which is ideal for space-constrained applications.
  • Thermal Performance: The LMZ36002RVQT is designed with excellent thermal performance in mind, ensuring reliable operation even at full load and in high-temperature environments.
  • Quality and Reliability: As with all Texas Instruments products, this power module is manufactured to high standards, ensuring high quality and reliability for your critical applications.

Applications

The LMZ36002RVQT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial systems
  • Test and measurement equipment
  • Automotive systems

Product Specifications

Parameter Value
Input Voltage Range 4.5V to 60V
Output Voltage Range 0.6V to 5.5V
Output Current Up to 2A
Package QFN
Efficiency Up to 95%

For designers and engineers looking for an efficient, reliable, and easy-to-use power solution, the LMZ36002RVQT by Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9342 $56.8026
7+ $15.5358 $108.7506
10+ $15.0503 $150.5030
14+ $14.5648 $203.9072
18+ $14.0793 $253.4274
24+ $12.6228 $302.9472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,704 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess