EN
  • EN
  • DE

MMBZ5231BL

Part No MMBZ5231BL
Manufacturer ON Semiconductor
Description Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1225121-MMBZ5231BL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BL CAD Model

Description

ON Semiconductor MMBZ5231BL Zener Diode

The MMBZ5231BL from ON Semiconductor is a high-quality, surface-mount Zener diode designed to provide excellent voltage regulation with a minimal footprint. This component is part of ON Semiconductor's extensive Zener diode product line, which is renowned for its reliability and performance in a wide range of electronic applications.

The MMBZ5231BL is a 5.1V Zener diode with a tolerance of ±5%. It is capable of handling power dissipation of 225mW, making it suitable for a variety of applications where voltage stabilization is critical. The device comes in a compact SOT-23 package, which is favored for its space-saving design, enabling designers to create more compact and efficient circuit layouts.

Key features of the MMBZ5231BL include its low leakage current and excellent clamping capability, which make it an ideal choice for voltage regulation and protection purposes in consumer electronics, telecommunications, and industrial equipment. The diode's fast response time ensures that it can react quickly to overvoltage events, providing essential protection to sensitive electronic components.

Specifications of the MMBZ5231BL Zener diode include:

  • Nominal Zener Voltage: 5.1V
  • Power Dissipation: 225mW
  • Package: SOT-23
  • Zener Voltage Tolerance: ±5%
  • Operating Temperature Range: -55°C to +150°C

Designed with ON Semiconductor's commitment to quality, the MMBZ5231BL Zener diode is manufactured to ensure high performance and durability. Its robust construction allows it to withstand challenging environmental conditions, making it a reliable choice for mission-critical applications.

Whether you are designing power management circuits, overvoltage protection systems, or need a precision reference voltage, the MMBZ5231BL from ON Semiconductor provides a compact, efficient, and cost-effective solution. Its industry-standard packaging ensures compatibility with most automated assembly processes, facilitating easy integration into your product designs.

For detailed product specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheet for the MMBZ5231BL Zener diode.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess