EN
  • EN
  • DE

FS32K146HAT0MLHT

Part No FS32K146HAT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13932, 935369868557, FS32K146HAT0MLHT-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872281-FS32K146HAT0MLHT
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0MLHT CAD Model

Description

Introducing the FS32K146HAT0MLHT Microcontroller from NXP

The FS32K146HAT0MLHT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S32K product line, which is renowned for its robustness, reliability, and performance in critical systems.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HAT0MLHT is a 32-bit ARM Cortex-M4F core that runs at up to 112 MHz, providing the computational horsepower needed for complex algorithms and control processes.
  • Memory and Storage: This microcontroller comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: A wide array of peripherals enhances the MCU's capabilities, including multiple communication interfaces such as CAN, LIN, and UART, alongside analog components like ADCs and DACs for interfacing with sensors and actuators.
  • Enhanced Safety Features: With a focus on automotive safety, the FS32K146HAT0MLHT includes features that comply with the ISO 26262 standard, making it suitable for safety-critical systems up to ASIL B.
  • Low Power Consumption: Energy efficiency is a hallmark of this MCU, which offers various power-saving modes to reduce consumption when full performance is not required.

Applications

The FS32K146HAT0MLHT is ideal for a range of applications, particularly in the automotive sector, where it can be used for body electronics, sensor fusion, powertrain systems, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it well-suited for industrial control systems, home automation, and IoT devices.

Package and Temperature Range

This MCU is available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications. It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

In summary, the NXP FS32K146HAT0MLHT microcontroller offers a blend of performance, safety, and flexibility, making it an excellent choice for developers looking to create sophisticated and reliable systems in automotive and industrial domains.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6598 $50.9382
19+ $5.3015 $100.7285
30+ $5.1224 $153.6720
42+ $4.7642 $200.0964
55+ $4.5851 $252.1805
69+ $4.4060 $304.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess