EN
  • EN
  • DE

ADS1192IPBS

Part No ADS1192IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 2-Channel, 16-Bit Analog Front-End for Biopotential Measurements | IC AFE 2 CHAN 16BIT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of Channels 2
Power (W) 740μW
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 3.6V
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Family Part Number ADS1192
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1141605-ADS1192IPBS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1192IPBS CAD Model

Description

The ADS1192IPBS is a high-performance, integrated analog front-end (AFE) designed by Texas Instruments specifically for biopotential measurement applications. This precision AFE is ideal for portable and stationary medical equipment that requires electrocardiogram (ECG) and respiration measurement functionality.

Key Features

  • Integrated Noise-Efficient AFE: The ADS1192IPBS features a low-noise, 16-bit delta-sigma (ΔΣ) analog-to-digital converter (ADC) with a data rate of up to 8 kSPS, providing high-resolution signal acquisition.
  • Dual-Channel: It is equipped with two differential or single-ended inputs, making it suitable for simultaneous acquisition of two biopotential signals.
  • Low Power Consumption: With a power-saving design, it operates on a 2.7V to 3.6V supply, making it an excellent choice for battery-powered devices.
  • Integrated Features: The AFE includes a built-in programmable gain amplifier (PGA), a right leg drive (RLD) circuit, and an oscillator, which simplifies the design and reduces external component count.
  • Flexible Interface: The ADS1192IPBS communicates via an SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital signal processors.

Applications

The ADS1192IPBS is designed for a wide range of medical and health-related applications, including:

  • Portable and wearable ECG monitors
  • Respiration monitors
  • Defibrillators
  • Biometric signal acquisition systems

Package and Quality

This device comes in a compact TQFP-32 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability, making the ADS1192IPBS a trusted choice for mission-critical medical systems.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's support community and technical resources are also available to assist with the design and development process.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8608 $56.5824
7+ $15.4756 $108.3292
11+ $14.9920 $164.9120
14+ $14.5084 $203.1176
18+ $14.0247 $252.4446
24+ $12.5739 $301.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess