EN
  • EN
  • DE

PMEG2005EPK

Part No PMEG2005EPK
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 20 V, 0.5 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238949-PMEG2005EPK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2005EPK CAD Model

Description

Overview of NXP's PMEG2005EPK Schottky Diode

The PMEG2005EPK is a highly efficient, low forward voltage drop Schottky diode designed by NXP Semiconductors. This diode is particularly well-suited for applications requiring a balance between efficiency and power handling capability. It is commonly used in a variety of electronics, including power management systems, high-frequency rectification circuits, and as a freewheeling diode in low voltage applications.

Key Features

  • Low Forward Voltage: The PMEG2005EPK boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Efficiency: With its Schottky barrier technology, the diode ensures high efficiency, making it ideal for power-sensitive applications.
  • Power Handling: It is capable of handling continuous forward currents up to 2 A, making it suitable for a wide range of power applications.
  • Reverse Voltage: The diode has a maximum repetitive reverse voltage of 20 V, providing a good safety margin for most low voltage applications.
  • Low Leakage Current: The PMEG2005EPK has a very low reverse leakage current, which contributes to its high efficiency and minimizes power waste.
  • Surface-Mount Package: The diode comes in a compact SOD-128 package, which is optimized for surface-mount technology, allowing for efficient assembly and space-saving PCB design.

Applications

The PMEG2005EPK is versatile and can be used in various electronic devices and systems, including:

  • Switching power supplies
  • DC-DC converters
  • Power management devices
  • Reverse polarity protection circuits
  • Automotive applications
  • Portable devices and battery-powered equipment

In summary, the PMEG2005EPK from NXP Semiconductors is an excellent choice for designers looking for a reliable, high-performance Schottky diode. Its combination of low forward voltage drop, high efficiency, and robust power handling capabilities make it an essential component in the design of energy-efficient electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0819 $50.3685
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess