EN
  • EN
  • DE

MMBZ5231BLT1G

Part No MMBZ5231BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 5μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023848-MMBZ5231BLT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Family Name MMBZ5231BL
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BLT1G CAD Model

Description

Product Overview: MMBZ5231BLT1G - ON Semiconductor

The MMBZ5231BLT1G from ON Semiconductor is a high-quality Zener diode designed to provide excellent voltage regulation with a nominal Zener voltage of 5.1V. This surface-mount diode comes in a small SOT-23 package, making it ideal for compact circuit designs where space is at a premium. It is commonly used in a variety of applications including voltage stabilization, clipping circuits, and reference elements in precision applications.

Key Features

  • Zener Voltage: The MMBZ5231BLT1G has a Zener voltage of 5.1V, which is suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle moderate power levels, making it versatile for both low and medium power applications.
  • Tolerance: It offers a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Package: The device comes in a compact SOT-23 package, which is perfect for surface-mounted applications and saves valuable board space.
  • Operating Temperature Range: It is designed to operate within a temperature range of -55°C to +150°C, ensuring reliability and performance under a wide range of environmental conditions.

Applications

The MMBZ5231BLT1G is suitable for a plethora of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial controls
  • Power management systems

Quality and Reliability

Manufactured by ON Semiconductor, a leader in semiconductor solutions, the MMBZ5231BLT1G is built to the highest quality standards. The device is compliant with the RoHS directive, making it environmentally friendly. Additionally, ON Semiconductor's commitment to quality ensures that each diode is tested for optimal performance and reliability.

Whether you are designing a new system or looking for a reliable component for voltage regulation in your existing circuit, the MMBZ5231BLT1G Zener diode is an excellent choice that combines efficiency, precision, and compact design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0180 $50.0400
5,955+ $0.0168 $100.0440
9,205+ $0.0163 $150.0415
13,250+ $0.0151 $200.0750
17,125+ $0.0146 $250.0250
21,430+ $0.0140 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,480 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess