EN
  • EN
  • DE

MMBZ5232BLT1

Part No MMBZ5232BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 5.6V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5232B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225129-MMBZ5232BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5232BLT1 CAD Model

Description

ON Semiconductor MMBZ5232BLT1 Zener Diode

The MMBZ5232BLT1 from ON Semiconductor is a highly reliable Zener diode designed to provide voltage regulation with a nominal Zener voltage of 5.6V. This surface-mount device is packaged in a small SOT-23 configuration, making it an ideal choice for high-density circuit boards where space is at a premium.

With its precise voltage regulation capabilities, the MMBZ5232BLT1 is suitable for a wide range of applications, including voltage reference, surge suppression, and in circuits where voltage stabilization is critical. Thanks to its tight voltage tolerance, it ensures consistent performance and provides a stable Zener voltage under normal operating conditions.

Key Features:

  • Zener Voltage: The device offers a 5.6V nominal Zener voltage, making it suitable for a variety of applications in need of a regulated voltage supply.
  • Power Dissipation: With a power dissipation of 225mW, the MMBZ5232BLT1 can withstand moderate levels of power without compromising its performance or reliability.
  • Package: Enclosed in a compact SOT-23 package, it is designed for surface-mount applications, allowing for efficient use of PCB space without sacrificing performance.
  • Operating Temperature: The diode operates within a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Regulatory Compliance: This component complies with RoHS and is lead-free, making it suitable for use in environmentally sensitive designs.

The MMBZ5232BLT1 is manufactured by ON Semiconductor, a leader in semiconductor solutions, ensuring that the product meets the highest quality and performance standards. Whether you're designing power management systems, consumer electronics, or industrial equipment, this Zener diode provides a compact, efficient, and reliable solution for voltage regulation needs.

With its combination of high precision, robustness, and small form factor, the MMBZ5232BLT1 is an excellent choice for designers looking to integrate a reliable voltage regulator into their circuits. It is a testament to ON Semiconductor's commitment to providing innovative and high-quality components for the electronics industry.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4,000+ $0.0145 $58.0000
9,710+ $0.0119 $115.5490
15,000+ $0.0116 $174.0000
20,620+ $0.0112 $230.9440
26,885+ $0.0108 $290.3580
35,715+ $0.0097 $346.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,600 pieces
MOQ: 4000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess