EN
  • EN
  • DE

MMBZ5246ELT1G

Part No MMBZ5246ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 16V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 17 Ohms
Current - Reverse Leakage at Vr 100nA at 12V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5246
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225175-MMBZ5246ELT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5246ELT1G CAD Model

Description

ON Semiconductor MMBZ5246ELT1G Zener Diode

The MMBZ5246ELT1G from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This small-signal Zener diode offers excellent stability and reliability for a wide range of electronic circuits. With its precise voltage regulation capabilities, the MMBZ5246ELT1G is an ideal choice for use in power supplies, inverters, and other voltage-sensitive applications.

Key Features:

  • Nominal Zener Voltage: 16V with a tolerance of ±5%, providing a precise voltage reference for various applications.
  • Power Dissipation: Capable of dissipating up to 225 mW, ensuring adequate power handling for most low-power applications.
  • Package: Comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Operating Junction Temperature Range: -55°C to +150°C, suitable for operation in extreme environmental conditions.
  • Standard Zener Breakdown Voltage Range: 2.4V to 75V, providing a wide range of voltage references to suit various design requirements.

Applications:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Overvoltage and surge protection circuits
  • Automotive electronics voltage stabilization
  • Portable devices and battery-powered equipment

The MMBZ5246ELT1G Zener diode is manufactured with ON Semiconductor's rigorous quality standards, making it a reliable component for critical circuit protection and management. Its ability to maintain a constant voltage over a wide range of current levels makes it an essential component in maintaining the integrity and performance of electronic systems.

Whether you are designing a new electronic product or looking for a replacement part for an existing system, the MMBZ5246ELT1G offers the performance and durability that engineers and technicians trust. Choose ON Semiconductor's MMBZ5246ELT1G for a dependable solution in your voltage regulation and protection needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1150 $58.0750
1,225+ $0.0944 $115.6400
1,900+ $0.0914 $173.6600
2,615+ $0.0885 $231.4275
3,380+ $0.0855 $288.9900
4,520+ $0.0767 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess