EN
  • EN
  • DE

MMBZ5V6AT1G

Part No MMBZ5V6AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 322905-MMBZ5V6AT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6AT1G CAD Model

Description

ON Semiconductor MMBZ5V6AT1G Zener Diode

The MMBZ5V6AT1G from ON Semiconductor is a robust voltage regulator diode, designed to provide precise voltage regulation and protection in a compact SOT-23 package. This Zener diode is capable of dissipating up to 225 mW of power, making it suitable for a wide range of applications, such as voltage stabilization and clipping circuits.

Key Features

  • Regulation Voltage Range: The MMBZ5V6AT1G offers a nominal Zener voltage of 5.6V, making it ideal for applications requiring a regulated voltage close to this value.
  • High Power Dissipation: With a power dissipation of 225 mW, this diode can handle significant power levels, ensuring stable operation under various conditions.
  • SOT-23 Package: The small SOT-23 surface-mount package allows for high-density mounting and is well-suited for space-constrained applications.
  • Low Leakage Current: It features a low leakage current, which enhances its efficiency and reduces power loss.
  • High Surge Capability: The device can withstand surge currents, providing additional protection against transient voltage spikes.
  • RoHS Compliant: MMBZ5V6AT1G complies with the RoHS directive, meaning it is free from hazardous substances and is environmentally friendly.

Applications

The versatility of the MMBZ5V6AT1G makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable devices
  • Power management solutions

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the MMBZ5V6AT1G is no exception. This Zener diode offers excellent reliability and performance for circuit protection and voltage regulation. With its combination of features, it is a top choice for engineers and designers looking for a dependable component that occupies minimal board space.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess