EN
  • EN
  • DE

MMBZ6V8ALT1

Part No MMBZ6V8ALT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 4.5V 9.6V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 4.5V
Voltage - Breakdown (Minimum) 6.46V
Voltage - Clamping (Maximum) at Ipp 9.6V
Current - Peak Pulse (10/1000μs) 2.5A
Power - Peak Pulse 24W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ*A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225224-MMBZ6V8ALT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ6V8ALT1 CAD Model

Description

ON Semiconductor MMBZ6V8ALT1 Zener Diode

The ON Semiconductor MMBZ6V8ALT1 is a high-performance Zener diode designed for voltage regulation and transient voltage suppression applications. This robust component is specifically engineered to provide a precise voltage clamping function, making it ideal for protecting sensitive electronic circuits against voltage spikes, surges, and other transient events that could potentially cause damage or disrupt operation.

Key Features

  • Voltage Range: The MMBZ6V8ALT1 offers a nominal Zener voltage of 6.8V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a significant amount of energy, making it suitable for a wide array of electronic devices.
  • Package: The device is available in a compact SOT-23 surface-mount package, which is highly valued for its small footprint and ease of integration into space-constrained designs.
  • Dual Zener Diodes: It features a common anode configuration with dual Zener diodes, allowing bidirectional voltage regulation and protection in a single package.
  • ESD Rating: The MMBZ6V8ALT1 has an excellent electrostatic discharge (ESD) immunity, ensuring that it can withstand ESD events without degradation of performance.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, suitable for various industrial and commercial environments.

Applications

The versatility of the MMBZ6V8ALT1 makes it an ideal choice for a variety of applications, including:

  • Voltage regulation modules
  • Protection of I/O interfaces
  • Telecommunication devices
  • Consumer electronics
  • Computers and peripherals
  • Portable battery-powered devices

ON Semiconductor's commitment to quality ensures that the MMBZ6V8ALT1 Zener diode meets the rigorous standards required for electronic components used in high-reliability environments. Whether you're designing a new circuit or looking to enhance the protection in an existing system, the MMBZ6V8ALT1 is an excellent choice to consider for your voltage regulation and protection needs.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377,832 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess