EN
  • EN
  • DE

MMDF2C02HDR

Part No MMDF2C02HDR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 235934-MMDF2C02HDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDF2C02HDR CAD Model

Description

The MMDF2C02HDR from ON Semiconductor is a high-performance Power MOSFET designed to cater to the demanding needs of modern electronic circuits. This device is a part of ON Semiconductor's extensive portfolio of energy-efficient power management solutions, known for their reliability and innovative technology.

Key Features:

  • Low On-Resistance: The MMDF2C02HDR boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high performance in power conversion and regulation tasks.
  • Dual N-Channel Configuration: The device features a dual N-Channel configuration, allowing for compact designs and simplified circuit topologies, making it a versatile component for a wide range of applications.
  • Surface Mount Package: The MMDF2C02HDR comes in a compact surface-mount package, which is suitable for automated assembly processes and helps in saving valuable PCB space.

Applications:

This MOSFET is suitable for a variety of applications, including but not limited to:

  • Power Management Systems
  • DC-to-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • Battery Management Systems

Technical Specifications:

The MMDF2C02HDR is designed to meet the stringent requirements of modern electronic systems, with the following technical specifications:

  • Voltage Rating: Specifically designed to handle significant voltages, ensuring stability and robustness in high-voltage scenarios.
  • Current Handling: Capable of managing substantial currents, making it suitable for high-power applications.
  • Thermal Performance: Exceptional thermal characteristics ensure that the device operates within safe temperature ranges under typical conditions.

Quality and Reliability:

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MMDF2C02HDR is no exception, with rigorous testing and quality control measures in place to ensure that each device performs to its specifications.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Lowest to $1.0845
EliteMT
Lowest to $2.1853
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8619 $61.7571
21+ $5.6295 $118.2195
32+ $5.4539 $174.5248
44+ $5.2784 $232.2496
57+ $5.1016 $290.7912
76+ $4.5750 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess