EN
  • EN
  • DE

MMDFS6N303R2

Part No MMDFS6N303R2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 31.4nC @ 10V
Max Input Capacitance 600pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 35 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 059213-MMDFS6N303R2
Ultra Librarian 3D Model Ultra Librarian MMDFS6N303R2 CAD Model

Description

ON Semiconductor MMDFS6N303R2 Product Overview

The MMDFS6N303R2 is a state-of-the-art power MOSFET transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is engineered to cater to a wide array of applications that demand efficient power management and control, including but not limited to, power supplies, motor controls, and high-speed switching circuits.

Key Features

  • High Current Capability: The MMDFS6N303R2 is capable of handling continuous drain currents up to 195 A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of only 1.7 mΩ at V<sub>GS = 10 V, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid response times, which is essential for modern electronic devices.
  • Robust Thermal Performance: The MMDFS6N303R2 boasts excellent thermal characteristics, ensuring reliable performance even under high temperature conditions.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated to optimize the device's forward and reverse recovery time, enhancing performance and reliability.

Applications

The MMDFS6N303R2 is versatile and can be utilized in a variety of applications, including:

  • DC to DC converters
  • Power management systems
  • Motor drives and inverters
  • Uninterruptible power supplies (UPS)
  • Switching power supplies

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The MMDFS6N303R2 is no exception, as it is built to meet stringent industry standards. It undergoes rigorous testing and quality control procedures to ensure that it meets the performance requirements of demanding applications.

Environmental Considerations

The MMDFS6N303R2 is designed with environmental consciousness in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes the MMDFS6N303R2 an ideal choice for eco-friendly projects and applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess