EN
  • EN
  • DE

MMDL914T1

Part No MMDL914T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SWITCH FAST 100V SOD323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 µA @ 75 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number MMDL91
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 642559-MMDL914T1
Ultra Librarian 3D Model Ultra Librarian MMDL914T1 CAD Model

Description

ON Semiconductor MMDL914T1 High-Speed Switching Diode

The MMDL914T1 from ON Semiconductor is a high-speed switching diode designed to deliver fast switching performance with low leakage current and low capacitance. This diode is a preferred choice for high-speed applications, including switching power supplies, converters, and high-frequency signal processing circuits.

Key Features

  • High-Speed Switching: The MMDL914T1 offers fast reverse recovery time, which is essential for high-speed switching applications.
  • Low Capacitance: With a low diode capacitance, this component is ideal for use in high-frequency circuits where minimal capacitance is crucial for maintaining signal integrity.
  • Low Leakage Current: It has a very low leakage current that ensures minimal power loss and improves the overall efficiency of the circuit.
  • Surface Mount Package: The device comes in a compact SOD-123 package, making it suitable for surface mount technology (SMT) and saving valuable board space.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMDL914T1 is a reliable component for demanding applications.
  • RoHS Compliant: The diode is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The MMDL914T1 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • High-frequency inverters
  • Signal processing
  • Protection circuits

Specifications

Some of the electrical characteristics of the MMDL914T1 include:

  • Reverse Voltage: 100V
  • Forward Current: 200mA
  • Reverse Recovery Time: 4ns
  • Operating Junction Temperature: -55°C to +150°C

In conclusion, the ON Semiconductor MMDL914T1 is a high-performance, high-speed switching diode that offers a blend of speed, efficiency, and reliability for modern electronic applications. Its compact form factor and compliance with environmental standards make it a smart and sustainable choice for electronic designers and manufacturers.

You May Also Be Interested in

General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3,015+ $0.0166 $50.0490
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
14,390+ $0.0139 $200.0210
18,660+ $0.0134 $250.0440
23,260+ $0.0129 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,530 pieces
MOQ: 3015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess