EN
  • EN
  • DE

MMFT3055VLT1

Part No MMFT3055VLT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236026-MMFT3055VLT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMFT3055VLT1 CAD Model

Description

The MMFT3055VLT1 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed for a wide range of applications requiring efficient power management and switching. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and high-quality components to the electronics industry.

Key Features

  • Device Type: N-Channel MOSFET
  • Drain-to-Source Voltage (VDSS): 60V
  • Continuous Drain Current (ID): 3.0A
  • Power Dissipation (PD): 1.25W
  • RDS(on): Provides low on-resistance of 0.117 ohms at VGS = 10V
  • High-Speed Switching: Suitable for fast switching applications
  • Package: Supplied in a compact SOT-223 surface mount package
  • RoHS Compliant: Environmentally friendly, lead-free and in compliance with RoHS directives

Applications

The MMFT3055VLT1 is versatile and can be used in a variety of applications, including:

  • Power Management
  • DC to DC Converters
  • Motor Control
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting

Performance and Quality

ON Semiconductor's MMFT3055VLT1 is engineered for optimal performance, offering a combination of low gate charge and low RDS(on) which enhances the efficiency of the MOSFET, leading to reduced energy consumption and improved thermal performance. The device's robustness is further ensured by its high tolerance to repetitive avalanche events, making it ideal for rugged applications.

Environmental Impact

Committed to sustainability, ON Semiconductor has designed the MMFT3055VLT1 to meet current environmental standards. As a RoHS-compliant product, it is free from hazardous substances, making it a safer choice for both consumers and the planet.

Conclusion

In summary, the ON Semiconductor MMFT3055VLT1 N-Channel Power MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design, combined with energy-saving features, makes it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $3.2617
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.5451
Omron
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess