EN
  • EN
  • DE

MMPQ3904R2

Part No MMPQ3904R2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 323172-MMPQ3904R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMPQ3904R2 CAD Model

Description

ON Semiconductor MMPQ3904R2 - Quad General Purpose Transistor

The MMPQ3904R2 from ON Semiconductor is a quad general purpose transistor device designed for a wide array of electronic applications. This product is a versatile component that combines four independent PNP transistors in a single 16-pin SOIC package, making it an efficient solution for space-constrained designs.

Key Features

  • Transistor Type: The device features four PNP transistors, which are known for their efficient current amplification and control in low-voltage applications.
  • Package: It comes in a compact 16-pin SOIC package, which is ideal for surface-mount technology (SMT) and helps reduce the overall footprint on the printed circuit board (PCB).
  • Current Handling: Each transistor in the quad arrangement can handle a continuous collector current (Ic) of up to 200 mA, allowing for moderate current switching and amplification tasks.
  • Voltage Ratings: The MMPQ3904R2 is designed to handle a collector-emitter voltage (Vceo) of 40 V, making it suitable for a variety of circuits operating at standard voltage levels.
  • Power Dissipation: The device has a total power dissipation capacity of 1.5 W, ensuring reliable operation during extended periods of use.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 300 MHz, which indicates good frequency response characteristics for amplification purposes.

Applications

The ON Semiconductor MMPQ3904R2 is designed for general-purpose amplifier and switching applications. It can be used in:

  • Signal amplification circuits
  • Power management systems
  • Linear and switching voltage regulators
  • Audio amplifiers
  • Driver stages in hi-fi systems and televisions
  • Interface circuits between high and low voltage electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MMPQ3904R2 is manufactured to meet high standards, ensuring stable performance over its operational life. It is a reliable choice for designers and engineers looking for a multi-transistor solution that delivers consistent results.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7461 $59.6880
190+ $0.6122 $116.3180
295+ $0.5925 $174.7875
405+ $0.5740 $232.4700
525+ $0.5544 $291.0600
700+ $0.4978 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess