The ON Semiconductor MMSF4205R2 is a robust and efficient N-channel power MOSFET designed to deliver high performance for a wide range of applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, providing designers with a reliable component for their power management solutions.
Key Features
- Device Type: N-Channel MOSFET
- Drain-to-Source Voltage (VDSS): 600V, offering high voltage handling capability for a variety of applications.
- Continuous Drain Current (ID): 4.5A, ensuring a good current carrying capacity.
- Low Gate Charge (Qg): This feature minimizes switching losses, making the MOSFET suitable for high-frequency applications.
- RDS(on): Low on-state resistance reduces conduction losses and improves overall efficiency.
- Package: TO-220, a widely used and easily mountable package that provides good thermal and electrical performance.
Applications
The MMSF4205R2 is suitable for a variety of applications, including but not limited to:
- Power supplies
- DC-DC converters
- Motor drives
- Lighting applications
- Switching applications
Performance and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the MMSF4205R2 is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets. The MOSFET's high breakdown voltage and fast switching speed make it an excellent choice for high-performance power management systems.
Environmental Compliance
The MMSF4205R2 is compliant with RoHS and Halogen-Free standards, ensuring that it meets the latest environmental regulations for electronic components.
Whether you're designing power supplies or looking to improve the efficiency of your motor drives, the ON Semiconductor MMSF4205R2 N-Channel Power MOSFET is an excellent choice that combines performance, efficiency, and reliability.