EN
  • EN
  • DE

MMSF5P02HDR2

Part No MMSF5P02HDR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description P-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236231-MMSF5P02HDR2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSF5P02HDR2 CAD Model

Description

ON Semiconductor MMSF5P02HDR2 P-Channel Power MOSFET

The MMSF5P02HDR2 is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is designed to deliver efficient power management and control in a wide range of applications. With its robust construction and advanced technology, the MMSF5P02HDR2 is an ideal choice for designers looking for a reliable component that can handle significant power demands with ease.

The device features a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -3.7A, making it suitable for moderate power applications. The MMSF5P02HDR2 also boasts a low gate charge (Qg) and reduced threshold voltage, which translates to lower power losses during operation and improved overall efficiency. This is particularly beneficial in battery-powered devices where energy conservation is paramount.

With a power dissipation of 1.25W, the MMSF5P02HDR2 is capable of handling a fair amount of thermal energy, ensuring stability and longevity even under stressful conditions. The device's RDS(on) is as low as 0.1Ω, which means it has a very low on-state resistance, contributing to its high efficiency by minimizing voltage drops and heat generation when conducting.

ON Semiconductor has packaged the MMSF5P02HDR2 in a compact SO-8 package, which is not only space-saving but also allows for efficient thermal management. This makes it a suitable component for space-constrained applications such as portable electronics, power management systems, and various types of consumer electronics where efficiency and reliability are crucial.

The MMSF5P02HDR2 is also characterized by its fast switching speed, which is essential for applications that require rapid power modulation such as motor control circuits and power inverters. Additionally, the device is designed to withstand electrostatic discharge (ESD) events, ensuring durability and a longer operational life in environments where ESD may be a concern.

In summary, the MMSF5P02HDR2 from ON Semiconductor is a versatile and efficient P-Channel Power MOSFET that offers designers a reliable solution for a wide array of power management tasks. Its combination of low RDS(on), high-speed switching, and robust packaging makes it a smart choice for today's energy-conscious electronic designs.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Omron
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess