EN
  • EN
  • DE

MMSZ5262ET1G

Part No MMSZ5262ET1G
Manufacturer ON Semiconductor
Description Zener Voltage Regulators 500 mW SOD−123 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1225603-MMSZ5262ET1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5262ET1G CAD Model

Description

The MMSZ5262ET1G from ON Semiconductor is a high-quality Zener diode designed for providing a reliable voltage reference. This surface-mount device is encapsulated in a small SOD-123 package, making it suitable for compact circuit designs where space is at a premium. With its precise voltage regulation and stability, it is an ideal choice for a variety of applications, including voltage regulation, surge suppression, and protection circuits in consumer electronics, telecommunications, and industrial equipment.

Key Features:

  • Voltage Range: This Zener diode has a nominal Zener voltage of 51V, providing a stable reference for circuits operating around this voltage level.
  • Power Dissipation: It has a power dissipation of 500 mW, ensuring that the diode can handle sufficient power without compromising its performance or longevity.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your circuit designs.
  • Package: The device comes in a compact SOD-123 package, which is ideal for high-density circuit boards and portable electronic applications.
  • Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, making it suitable for harsh environmental conditions.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the MMSZ5262ET1G meets stringent quality and reliability standards.

Applications:

  • Power Supply Regulation
  • Overvoltage and Surge Protection
  • Switching Power Supplies
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Electronics

The MMSZ5262ET1G Zener diode is a versatile component that offers designers a combination of performance, efficiency, and reliability. Whether you're developing power management solutions or protecting sensitive electronics, this ON Semiconductor Zener diode is a robust choice for maintaining voltage stability and integrity in your electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess