EN
  • EN
  • DE

MMT08B064T3G

Part No MMT08B064T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 58V 250A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 250A
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 130pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 041743-MMT08B064T3G
Ultra Librarian 3D Model Ultra Librarian MMT08B064T3G CAD Model

Description

ON Semiconductor MMT08B064T3G Overview

The MMT08B064T3G is a high-performance, power MOSFET transistor module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This module is part of the company's extensive portfolio of power semiconductors that cater to a wide range of applications including automotive, industrial, and consumer electronics.

Key Features

  • Low RDS(on): The MMT08B064T3G boasts a very low on-state resistance, which reduces conduction losses and improves efficiency in power conversion applications.
  • High Current Capacity: With a continuous drain current rating, this MOSFET module is capable of handling high current loads, making it suitable for demanding applications.
  • Thermal Management: The device is encapsulated in a thermally efficient package that facilitates heat dissipation, ensuring reliable operation under varying temperature conditions.
  • Gate Charge: It features an optimized gate charge that enables fast switching performance, which is crucial for reducing switching losses in power converters.
  • Robust Design: The MMT08B064T3G is designed to withstand harsh environments, thanks to its ruggedized construction that enhances its durability and longevity.

Applications

The versatility of the MMT08B064T3G allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Automotive Electronics
  • Renewable Energy Systems

Technical Specifications

Some of the key technical specifications of the MMT08B064T3G include:

  • Drain-to-Source Voltage (VDSS): 30V
  • Continuous Drain Current (ID): 64A
  • Power Dissipation (PD): 110W
  • RDS(on) Max @ VGS = 10V: 8mΩ
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MMT08B064T3G is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of the industry.

For engineers and designers looking for a robust and efficient power MOSFET solution, the MMT08B064T3G from ON Semiconductor represents a reliable choice that can enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0226 $60.4520
47+ $2.4798 $116.5506
73+ $2.4024 $175.3752
100+ $2.3250 $232.5000
129+ $2.2476 $289.9404
172+ $2.0155 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess