EN
  • EN
  • DE

MMT08B310T3G

Part No MMT08B310T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description Thyristor Surge Protectors High Voltage Bidirectional TSPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Breakover 365V
Voltage - Off State 270V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 250A
Current - Peak Pulse (10/1000μs) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD
Package DO-214AA, SMB
Win Source Part Number 1225644-MMT08B310T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MMT08B310
Introduction Date October 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MMT08B310T3G CAD Model

Description

ON Semiconductor MMT08B310T3G - Power MOSFET

The ON Semiconductor MMT08B310T3G is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This device is part of ON Semiconductor's extensive MOSFET portfolio, known for its reliability, efficiency, and innovative technology. The MMT08B310T3G is engineered to deliver superior switching performance and high power efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capability: With its ability to handle high current levels, the MMT08B310T3G is suitable for demanding power applications.
  • High Voltage Rating: The MOSFET is designed to withstand high voltages, making it suitable for high voltage applications.
  • Low Gate Charge: The low gate charge (Q<sub>G) of the device ensures fast switching performance, which is critical in high-speed circuit designs.
  • Thermal Management: The device comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications:

The MMT08B310T3G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power management solutions

ON Semiconductor's commitment to quality ensures that the MMT08B310T3G MOSFET meets the highest standards of performance and reliability. Whether you're designing power supplies, motor controllers, or any other power-intensive circuits, the MMT08B310T3G is an excellent choice to enhance the efficiency and robustness of your design.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess