EN
  • EN
  • DE

MMT10B310T3G

Part No MMT10B310T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Breakover 365V
Voltage - Off State 270V
Voltage - On State 5V
Current - Peak Pulse (10/1000μs) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225647-MMT10B310T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMT10B310T3G CAD Model

Description

The MMT10B310T3G is an advanced power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the high demands of modern electronic circuits, providing efficient power management and high reliability in a compact package.

Key Features

  • Low On-Resistance: The device features very low R<sub>DS(on), which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the MMT10B310T3G is suitable for high-frequency applications, reducing switching losses and improving performance.
  • High Power Dissipation: The MOSFET is capable of dissipating high amounts of power, making it ideal for demanding applications that require robust power handling.
  • Thermal Management: The package is designed for optimal thermal performance, ensuring reliability even under high temperature operating conditions.
  • Gate Charge: It has been optimized to reduce gate charge (Qg), which contributes to lower driving power and faster switching times.
  • Voltage Rating: The device supports a drain-to-source voltage (V<sub>DSS) of 310V, making it suitable for high voltage applications.

Applications

The MMT10B310T3G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting solutions, including LED drivers
  • Automotive applications
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MMT10B310T3G is no exception, as it undergoes rigorous testing and quality control procedures to ensure that it performs to specifications under varying conditions. With its robust design and ON Semiconductor's commitment to quality, the MMT10B310T3G is a product you can trust for your power management solutions.

You May Also Be Interested in

Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3665 $58.6400
385+ $0.3008 $115.8080
595+ $0.2914 $173.3830
820+ $0.2820 $231.2400
1,060+ $0.2726 $288.9560
1,420+ $0.2444 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess