EN
  • EN
  • DE
  • IT

MOC3083SM

Part No MOC3083SM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 800 V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 500µA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency UL
Base Product Number MOC308
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 643139-MOC3083SM
Ultra Librarian 3D Model Ultra Librarian MOC3083SM CAD Model

Description

ON Semiconductor MOC3083SM Optoisolator Triac Driver

The MOC3083SM from ON Semiconductor is a robust optoisolator triac driver device designed for interfacing between electronic controls and power triacs to control resistive and inductive loads for 115 VAC operations. This particular model is a zero-crossing circuit, which ensures that the triac is triggered only when the AC line voltage is near the zero-crossing point, significantly reducing the switching noise and minimizing EMI (Electromagnetic Interference).

Encased in a compact, surface-mountable 6-pin DIP package, the MOC3083SM is optimized for ease of PCB (Printed Circuit Board) layout and space-saving applications. The device encapsulates an infrared emitting diode and a light-activated silicon bilateral switch, which functions like a triac, providing a high degree of electrical isolation between the input and output. With an isolation voltage of 7500V peak, it offers substantial protection for sensitive electronics against high-voltage transients.

The MOC3083SM is suitable for a wide range of applications, including solid-state relays, industrial controls, motors, lamps, and solenoid/valve controls. Its zero-cross functionality makes it particularly beneficial for controlling devices such as incandescent lamps and heaters, where minimizing inrush current is important to extend the life of the components and reduce stress on the electrical network.

Key features of the MOC3083SM include:

  • Zero Voltage Crossing to minimize EMI and surge current
  • High isolation voltage between input and output (Viso=7500 Vrms)
  • High static dv/dt of 600V/μs minimum
  • Surface-mountable package for compact design
  • Underwriters Laboratory (UL) recognized for safety standards (File #E81734)
  • VDE recognized (File #102497) adding to its reliability and quality assurance

Overall, the MOC3083SM is a highly reliable and efficient solution for controlling AC loads with a digital signal, ensuring both safety and precision in a variety of power control applications. Its zero-crossing feature and high isolation voltage make it an ideal choice for designers looking to improve the performance and longevity of their systems.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.6041
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Lowest to $0.4639
Vishay
OPTOCOUPLER / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Lowest to $0.3742
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
Vishay
OPTOCOUPLER, PHOTOTRIAC OUTPUT, / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1723 $56.8590
795+ $0.1413 $112.3335
1,230+ $0.1370 $168.5100
1,695+ $0.1325 $224.5875
2,190+ $0.1281 $280.5390
2,925+ $0.1149 $336.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess